BJF36030详情
Schneider BJF36030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CTMDT40225C5
Manufacturer
Burndy
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
30
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
30 - 30
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
BJF36030拓展信息








哦! 它是空的。