BJF36035详情
Schneider BJF36035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E50ALR1P5-W
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 35
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
35
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
BJF36035拓展信息








哦! 它是空的。