BJF46125详情
Schneider BJF46125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
Transforming Technologies
Product Status
不用于新设计
For Use With/Related Products
BFN801
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
系列
BFN
配件类型
Right End Piece
规格说明
-
BJF46125拓展信息








哦! 它是空的。