注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21148.348003
10
¥20452.947778
25
¥20310.772375
50
¥20169.585275
100
¥19754.735822
500
¥18342.373096
BJL36070LU详情
Schneider BJL36070LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 70
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
70
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
BJL36070LU拓展信息







哦! 它是空的。