BJL46045LU详情
Schneider BJL46045LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
45 - 45
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
45
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
BJL46045LU拓展信息








哦! 它是空的。