BJL46070LU详情
Schneider BJL46070LU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 70
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
70
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
BJL46070LU拓展信息








哦! 它是空的。