BMEXBP1002H详情
Schneider BMEXBP1002H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2514600
Manufacturer
Rittal
SIL according to IEC 61508
None
Wall mounting/direct mounting
有
Rail mounting possible
有
Suitable for safety functions
无
Explosion safety category for gas
None
Rack-assembly possible
有
Front built-in possible
有
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
深度
19
配件类型
Plastic Wiring Plan Pocket for AE
宽度
504.5
高度
103.7
BMEXBP1002H拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。