BMH0702T27A1A详情
Schneider BMH0702T27A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
最后一次购买
厂商
Renesas Electronics America Inc
Base Product Number
R8A20420
Package
Tray
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BMH0702T27A1A拓展信息








哦! 它是空的。