BMH0703T17F2A详情
Schneider BMH0703T17F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS3475L10
厂商
Corsair
Product Status
活跃
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
IP54
Voltage type
AC/DC
Material housing
Other
系列
*
BMH0703T17F2A拓展信息








哦! 它是空的。