BMH1001P06F2A详情
Schneider BMH1001P06F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP54
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
电阻
49.9 kΩ
额定功率
100 mW
0个相似型号
BMH1001P06F2A拓展信息








哦! 它是空的。