BMH1001P26F1A详情
Schneider BMH1001P26F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DIV40G21
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BMH1001P26F1A拓展信息








哦! 它是空的。