BMH1001P27A1A详情
Schneider BMH1001P27A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Vishay Sfernice
Package
Tape & Reel (TR)
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
0个相似型号
BMH1001P27A1A拓展信息








哦! 它是空的。