BMH1003P31A2A详情
Schneider BMH1003P31A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
100017
厂商
Molex
Product Status
活跃
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
IP65
Voltage type
AC/DC
Material housing
Other
系列
*
BMH1003P31A2A拓展信息








哦! 它是空的。