BMH1402P01F2A详情
Schneider BMH1402P01F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Other
0个相似型号
BMH1402P01F2A拓展信息
BMH1402P01F2A详情
Schneider BMH1402P01F2A重要参数规格及、参数值,及相似型号如下:
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Other
BMH1402P01F2A拓展信息