BMH1402P31A1A详情
Schneider BMH1402P31A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type
Other
Degree of protection (IP)
Other
Material housing
Other
Model
Other
Rated frequency
50 - 60
Voltage type
AC/DC
0个相似型号
BMH1402P31A1A拓展信息
BCH2MR4511CA6C
Schneider
ILA1F571TC1F0
Schneider
ILA1F571TB1F0
Schneider
ILA1R572TC2A0
Schneider
ILA1R571PB1F0
Schneider
ILA2D571TB2A0
Schneider
ILA2E572PB1A0
Schneider
ILA1B571TB2A0
Schneider
ILA2D572TB1A0
Schneider
ILA2D572PC1F0
Schneider








哦! 它是空的。