BMH2051P36A2A详情
Schneider BMH2051P36A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-01-A
Approvals
ATEX, CE, IECEX, cUL, UL
Manufacturer
Barksdale Control Products
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
类型
Explosion Proof (Amplified)
输出量
4-20 mA
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded, 2 Conductor
BMH2051P36A2A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。