BMH2053P32A2A详情
Schneider BMH2053P32A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MX260
厂商
JAE Electronics
Product Status
Obsolete
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
-
注意
不包括触点
BMH2053P32A2A拓展信息








哦! 它是空的。