BMI0703P01A详情
Schneider BMI0703P01A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
导体材料
Copper, Tin
RoHS
Non-Compliant
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP54
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
颜色
White
导体数量
3
导线/电缆直径
2.61 mm
BMI0703P01A拓展信息








哦! 它是空的。