BMI0703T22A详情
Schneider BMI0703T22A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
电缆长度
330 mm
0个相似型号
BMI0703T22A拓展信息








哦! 它是空的。