BMXAMM0600H详情
Schneider BMXAMM0600H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
052465
厂商
Molex
Product Status
活跃
Range
Modicon X80
For Use With
X80
Type of electric connection
Plug-in connection
SIL according to IEC 61508
None
Suitable for safety functions
有
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
有
Appendant operation agent (Ex ia)
有
Explosion safety category for dust
Other
系列
*
深度
150
配件类型
Analogue I/O Module
输入类型
Analogue
宽度
32
高度
100
BMXAMM0600H拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。