BMXDDO3202KC详情
Schneider BMXDDO3202KC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of output voltage
DC
Type of electric connection
Screw connection
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
有
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
19 - 30
Number of digital outputs
32
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Other
Voltage type of supply voltage
DC
Explosion safety category for dust
Other
Digital outputs configurable
无
深度
40
宽度
115
高度
55
BMXDDO3202KC拓展信息








哦! 它是空的。