BMXDRC0805详情
Schneider BMXDRC0805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Type of output voltage
AC/DC
Type of electric connection
Plug-in connection
Supply voltage DC
125 - 125
Short-circuit protection, outputs available
有
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
125 - 125
Number of digital outputs
8
Explosion safety category for gas
None
Input current at signal 1
0.65
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Relay
Voltage type of supply voltage
AC/DC
Explosion safety category for dust
None
Digital outputs configurable
有
深度
150
宽度
33
高度
100
BMXDRC0805拓展信息








哦! 它是空的。