BMXSRA0405详情
Schneider BMXSRA0405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Type of output voltage
DC
Type of electric connection
Plug-in connection
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
有
SIL according to IEC 61508
None
Suitable for safety functions
有
Permitted voltage at output
19 - 30
Number of digital outputs
4
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 1G
Input current at signal 1
0.65
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Relay
Voltage type of supply voltage
DC
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 1D
Digital outputs configurable
无
深度
150
宽度
33
高度
100
BMXSRA0405拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。