BSH0401P17A2A详情
Schneider BSH0401P17A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
PCB 安装
Part # Aliases
19410MSTN 194010MSTN
Manufacturer
CTS
Illuminated
Non-Illuminated
Brand
CTS电子元件
RoHS
Details
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
194
包装
Tube
子类别
Switches
开关类型
DIP
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
BSH0401P17A2A拓展信息








哦! 它是空的。