BSH0551T32A2A详情
Schneider BSH0551T32A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DL64R
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BSH0551T32A2A拓展信息








哦! 它是空的。