BSH0552P01A1A详情
Schneider BSH0552P01A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
130015
厂商
Molex
Product Status
活跃
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Brand
施耐德电气 APC
Manufacturer
施耐德电气
系列
*
产品类别
施耐德电气
BSH0552P01A1A拓展信息








哦! 它是空的。