BSH0552P01A2A详情
Schneider BSH0552P01A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
底架
表面贴装
RoHS
Compliant
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
终端
通孔
弱电
Compliant
BSH0552P01A2A拓展信息








哦! 它是空的。