BSH0552P22F2A详情
Schneider BSH0552P22F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Polyamide 66
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
类型
Housing
性别
Receptacle
接头数量
5 POS
房屋颜色
Black
产品长度
25.1 mm
BSH0552P22F2A拓展信息








哦! 它是空的。