BSH0552P32A2A详情
Schneider BSH0552P32A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
QXCBCL
厂商
Panduit Corp
Product Status
Obsolete
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BSH0552P32A2A拓展信息








哦! 它是空的。