BSH0552T32F2A详情
Schneider BSH0552T32F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1532152-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
子类别
背板连接器
产品类别
Rack & Panel Connectors
产品类别
Rack & Panel Connectors
BSH0552T32F2A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。