BSH0553P22A2A详情
Schneider BSH0553P22A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
154224-0001
Manufacturer
ITT Cannon
Brand
ITT Cannon
Tradename
MIL-DTL-83513
RoHS
N
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
M83513
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
BSH0553P22A2A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。