BSH0702P22A1A详情
Schneider BSH0702P22A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
1454277
厂商
TE Connectivity AMP 连接器
Product Status
Obsolete
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BSH0702P22A1A拓展信息








哦! 它是空的。