BSH0702T32F2A详情
Schneider BSH0702T32F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Mounting
表面贴装
Contact Materials
Brass
Base/Housing Material
PPS (Polyphenylene Sulfide)
Termination Method
Solder
Body Orientation
Straight
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
操作温度
-30 to 105 °C
性别
Header
螺距
1.2500 mm
房屋颜色
Black
产品长度
16.45 mm
BSH0702T32F2A拓展信息








哦! 它是空的。