BSH0703P12A1A详情
Schneider BSH0703P12A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
14-12
Mounting
电缆安装
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
操作温度
-55 to 125 °C
性别
PL
触点性别
Pin
应力消除
无
产品长度
32.54 mm
BSH0703P12A1A拓展信息








哦! 它是空的。