BSH0703T32A1A详情
Schneider BSH0703T32A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-83723 III
Contact Sizes
20
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
83723
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
Pyle 83723 III
子类别
Circular Connectors
触点性别
Pin (Male)
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
BSH0703T32A1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。