BSH1002P22F2A详情
Schneider BSH1002P22F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
Obsolete
厂商
EPCOS - TDK Electronics
Package
Box
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
-
0个相似型号
BSH1002P22F2A拓展信息








哦! 它是空的。