BSH1002T01F1A详情
Schneider BSH1002T01F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP50
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BSH1002T01F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。