BSH1004P21F1A详情
Schneider BSH1004P21F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
45
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Number of Rows per Port
2 / 2
RoHS
Details
Filtered
Unfiltered
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
子类别
D-Sub Connectors
产品类别
Dual Port D-Sub Connectors
产品类别
D-Sub Dualport Connectors
BSH1004P21F1A拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。