BSH1401P12A1A详情
Schneider BSH1401P12A1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Rotary current synchronous motor
Rated frequency
50 - 60
Construction type
Other
Degree of protection (IP)
IP50
Voltage type
AC
Material housing
Other
0个相似型号
BSH1401P12A1A拓展信息
BCH2MR4511CA6C
Schneider
ILA1F571TC1F0
Schneider
ILA1F571TB1F0
Schneider
ILA1R572TC2A0
Schneider
ILA1R571PB1F0
Schneider
ILA2D571TB2A0
Schneider
ILA2E572PB1A0
Schneider
ILA1B571TB2A0
Schneider
ILA2D572TB1A0
Schneider
ILA2D572PC1F0
Schneider








哦! 它是空的。