BSH1402P12F2A详情
Schneider BSH1402P12F2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
电容量
820 pF
产品长度
0.6 mm
产品宽度
0.6 x 0.3 x 0.3
0个相似型号
BSH1402P12F2A拓展信息








哦! 它是空的。