BSH1402P31F1A详情
Schneider BSH1402P31F1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
Obsolete
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
0个相似型号
BSH1402P31F1A拓展信息








哦! 它是空的。