BSH1403P11A2A详情
Schneider BSH1403P11A2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MS27468E17B
厂商
Corsair
Product Status
活跃
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
系列
*
BSH1403P11A2A拓展信息








哦! 它是空的。