BSH1403T32F2P详情
Schneider BSH1403T32F2P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SP2W30-3
Manufacturer
Thomas & Betts
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
BSH1403T32F2P拓展信息








哦! 它是空的。