C1032M050详情
Schneider C1032M050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
690 - 690
Rated control supply voltage at AC 60 Hz
690 - 690
Overload release current setting
25 - 50
Voltage type for actuating
AC
Rated permanent current Iu
50
0个相似型号
C1032M050拓展信息








哦! 它是空的。