C1042D040详情
Schneider C1042D040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTSC010BCTD
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Rated permanent current Iu
40
Voltage type for actuating
AC
Overload release current setting
18 - 40
Rated control supply voltage at AC 60 Hz
690 - 690
Rated control supply voltage at AC 50 Hz
690 - 690
线圈电压
24 VDC
C1042D040拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。