C106TM063详情
Schneider C106TM063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
690 - 690
Rated control supply voltage at AC 60 Hz
690 - 690
Overload release current setting
44.1 - 63
Voltage type for actuating
AC
Rated permanent current Iu
63
0个相似型号
C106TM063拓展信息








哦! 它是空的。