C10B6TM050详情
Schneider C10B6TM050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E50AR1P5Y1
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electrical connection of main circuit
Screw connection
Overload release current setting
70 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Toggle
C10B6TM050拓展信息








哦! 它是空的。