C10F1TM020详情
Schneider C10F1TM020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Degree of protection (IP)
IP40
Overload release current setting
80 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
190 - 190
Type of electrical connection of main circuit
Screw connection
C10F1TM020拓展信息








哦! 它是空的。