C10F4TM100详情
Schneider C10F4TM100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 100
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C10F4TM100拓展信息








哦! 它是空的。