C10R32M025详情
Schneider C10R32M025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
12 - 25
With thermal protection
有
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Electronic
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Other
With integrated under voltage release
无
Rated short-circuit breaking capacity lcu at 400 V, AC
200
Adjustment range undelayed short-circuit release
425 - 425
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
深度
86
高度
161
宽度
105
C10R32M025拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。